With a capacity of 3 liters, this energy efficient centrifuge processes over 40% more 50mL conical tubes or 100% more biocontainment sealed blood tubes than competitive models.
Free Shipping!
| Terra Universal, Inc. | |
|---|---|
| Product Category | Laboratory Centrifuges |
| Product Number | 1537-08 |
| Product Name | Heraeus Megafuge 40 Centrifuge, Ventilated 230 V |
| Rotor Configuration | Fixed Angle; Swinging Bucket |
| Display | Digital |
| General Features | Imbalance Detection; Interchangeable Rotors; Programmable |
| Configuration | Benchtop |
| Speed | Super |