Terra Universal, Inc. Heraeus Megafuge 16 Centrifuge, Ventilated 120V 1619-81

Description
Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitiv e samples with a temperature range between -10° and +40°C. Free Shipping!
Description
Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitiv e samples with a temperature range between -10° and +40°C. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Heraeus Megafuge 16 Centrifuge, Ventilated 120V - 1619-81 - Terra Universal, Inc.
Fullerton, CA, USA
Heraeus Megafuge 16 Centrifuge, Ventilated 120V
1619-81
Heraeus Megafuge 16 Centrifuge, Ventilated 120V 1619-81
Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitiv e samples with a temperature range between -10° and +40°C. Free Shipping!

Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitive samples with a temperature range between -10° and +40°C.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Centrifuges
Product Number 1619-81
Product Name Heraeus Megafuge 16 Centrifuge, Ventilated 120V
Rotor Configuration Fixed Angle; Swinging Bucket
Display Digital
General Features Imbalance Detection; Interchangeable Rotors; Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

Q-sep™ 3000 Centrifuge -  - Restek
Specs
Rotor Configuration Swinging Bucket
Display Analog
General Features Programmable
View Details
Centrifuge CF-508 - CF-508 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3200 rpm
Maximum RCF 1800 xg
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details
Heraeus Multifuge X3 Centrifuge, Regfrigerated 120 V - 3618-73 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Display Digital
General Features Interchangeable Rotors; Programmable
View Details