ecoFIT Backing Ring Steel JIS 16K backing ring made of A36 steel hot dipped galvanized, with connecting dimensions per JIS B2210 16K and pressure rating equivalent to PN16; for part P8101402225, it has a D dimension of 350 mm, D1 of 305 mm, D2 of 242 mm, D3 of 25 mm, thickness T of 19 mm, 12 bolt holes, and uses M22 bolts, weighing 7.27 kg.
ecoFIT Backing Ring Steel JIS 16K
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P8101402225 |
| Product Name | Fittings - Flange-Connections |
| Fitting Type | Tee Fitting |