ecoFIT Backing Ring Steel JIS 16K backing ring made of A36 steel hot dipped galvanized, with connecting dimensions per JIS B2210 16K and pressure rating equivalent to PN16, in a 75 mm size, weighing 1.31 kg, featuring a D of 175 mm, D1 of 140 mm, D2 of 92 mm, D3 of 19 mm, T of 10 mm, NH of 8, and M16 bolt size.
ecoFIT Backing Ring Steel JIS 16K
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P8101402075 |
| Product Name | Fittings - Flange-Connections |
| Fitting Type | Tee Fitting |