ecoFIT Segmented Bend 1.5D 90° PE100 SDR7.4 fitting for water distribution, with a 110 mm nominal pipe size, 315 mm length, 150 mm radius, and wall thickness of 15.1 mm, weighing 2.59 kg, features a long spigot for butt- and electrofusion welding and is rated for 20 bar water pressure with a derating factor of 0.8 per ISO 4427-3.
ecoFIT Segmented Bend 1.5D 90° PE100 SDR7.4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2318607110 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |