ecoFIT Stub Flange Short Spigot PE100 SDR9 for water distribution, rated at 20 bar, with a short spigot for butt welding, designed for use with flange adapter clamping units; part P2317135355 has a 355 mm diameter, weighs 6.20 kg, and has dimensions d1=366 mm, d2=418 mm, L=120 mm, L1=50 mm, L2=20 mm, and e=39.7 mm.
ecoFIT Stub Flange Short Spigot PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317135355 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Butt Fusion |