TP Threaded union G with o-ring PVC-U for 1 inch pipe, rated for 16 bar, with an EPDM o-ring, weighing 0.095 kg, and featuring a length of 59.0 mm, end face dimension of 5.9 mm, and thread engagement of 12.9 mm. The union has a 1.5 inch span across the wrench flats and accepts a 3/4 inch pipe size fitting.
TP Threaded union G with o-ring PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0BOF320 |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |