The ecoFIT Segmented Bend 11.25° PE100 SDR9 is a fittings component for water distribution, designed for butt- and electrofusion welding with a long spigot. The part P2317601280 has a nominal pipe size of 280 mm, weighs 14.39 kg, and features an overall length of 292 mm, a straight length of 250 mm, a bend radius of 420.0 mm, and a wall thickness of 31.3 mm. It is segment-welded and includes a derating factor of 0.8 per ISO 4427-3.
ecoFIT Segmented Bend 11.25° PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317601280 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |