RV0AMR50G is a threaded adaptor for PVC-U pipes, designed to connect pipe diameters of 1.5 inches and 2 inches with a thread size of 1.5 inches and a pressure rating of 16 bar. It has a total length of 78 mm, a height of 74 mm, and weighs 0.114 kg. The adaptor uses a PVC-U material suitable for inch-based British Standard thread dimensions.
TP Threaded adaptor R PVC-U Inch BS 3 diameters
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0AMR50G |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Cementing |