ecoFIT Reducer Eccentric Short Spigot PE100 SDR9 for water distribution, with a 355 mm nominal pipe diameter on the large end and 280 mm on the small end, designed for butt welding and rated for 20 bar water pressure. The part weighs 4.46 kg, has a spigot length L of 150 mm, a spigot depth z of 60 mm, and a total length L1 of 40 mm. End wall thicknesses are e = 39.7 mm and e1 = 31.3 mm. The reducer is made of PE100 material and features a short spigot for butt welding applications.
ecoFIT Reducer Eccentric Short Spigot PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317112357 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |