RV0BFL250 is a TP Union bush fitting in PVC-U Inch BS, designed for BOL applications. It has a nominal bore of 3/4 inch (19 mm), a pressure rating of 180 bar, and a length of 20 mm. The fitting has a thread length of 30 mm and a total length (L) of 1 1/4 inches. It weighs 0.025 kg and features a seal face of 15 mm.
TP Union bush PVC-U Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0BFL250 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |