ecoFIT Reducer Eccentric Short Spigot PE100 SDR7.4 for water distribution, with a 200 mm nominal pipe diameter and a 160 mm reduction, designed for butt welding. It has a pressure rating of 25 bar, a weight of 1.20 kg, and dimensions L=120 mm, L1=50 mm, z=30 mm, e=27.4 mm, and e1=21.9 mm.
ecoFIT Reducer Eccentric Short Spigot PE100 SDR7.4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2318112202 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |