ecoFIT Segmented Bend 1.5D 60° PE100 SDR9 fitting for water distribution, with a long spigot for butt- and electrofusion welding, manufactured by segment welding and rated for 16 bar water pressure with a derating factor of 0.8 per ISO 4427-3. The part P2317606200 has a nominal diameter of 200 mm, weighs 9.14 kg, and has a total length of 423 mm, a bend radius of 300 mm, and a wall thickness of 22.4 mm.
ecoFIT Segmented Bend 1.5D 60° PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317606200 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |