ecoFIT Backing Ring Steel ISO 7005 PN16, model P8101412090, is a hot-dipped galvanized A36 steel backing ring with connecting dimensions compliant with ISO 7005, EN 1092, DIN 2501, and BS 4504. It has a diameter of 200 mm, a bore of 160 mm, an outer diameter of 109 mm, a thickness of 12 mm, and features eight M16 bolts. It weighs 2.08 kg.
ecoFIT Backing Ring Steel ISO 7005 PN16
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P8101412090 |
| Product Name | Fittings - Flange-Connections |
| Fitting Type | Tee Fitting |