TP Plain threaded union R PVC-U with a 50 mm nominal bore and 2 inch thread size, rated for 16 bar pressure, weighs 0.255 kg, and has dimensions L1=26.0 mm, H=58 mm, L=31 mm, E=79 mm, Z=3 mm, and F=2 1/4 inch. The part is made of PVC-U and uses a plain threaded union design. All variants in the series share the same pressure rating and material composition.
TP Plain threaded union R PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0BMP50G |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |