The ecoFIT Stub Flange Short Spigot PE100 SDR7.4 part P2318135090 is a butt-weldable fitting for water distribution systems with a 25 bar pressure rating. It has a nominal diameter of 90 mm, a spigot outer diameter of 103 mm, a flange outer diameter of 126 mm, a total length of 65 mm, and weighs 0.29 kg. It is designed for use with flange adapter clamping units.
ecoFIT Stub Flange Short Spigot PE100 SDR7.4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2318135090 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Butt Fusion |