TP Threaded adaptor R PVC-U Inch BS 3 diameters for 1 inch to 1 1/4 inch connections, with a pressure rating of 16 bar, made from PVC-U, and weighing 0.051 kg. The part measures 60 mm in H, 23 mm in L1, 26 mm in L2, 21 mm in L3, and 46 mm in O.
TP Threaded adaptor R PVC-U Inch BS 3 diameters
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0AMR32E |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Cementing |