ecoFIT Segmented Bend 1.5D 60° PE100 SDR9 fitting for water distribution, with a 160 mm nominal pipe size, 17.9 mm wall thickness, 289 mm length, 150 mm bend radius, and 125 mm spigot length; weighs 5.27 kg. Derived from a segment-welded construction and rated for 16 bar water pressure at a derating factor of 0.8 per ISO 4427-3.
ecoFIT Segmented Bend 1.5D 60° PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317606160 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |