ecoFIT Reducer Concentric Short Spigot PE100 SDR9 for butt welding, used in water distribution systems with a pressure rating of 20 bar, has a nominal pipe size of 225 mm to 160 mm, overall length of 100 mm, and a spigot depth of 30 mm, weighing 1.58 kg.
ecoFIT Reducer Concentric Short Spigot PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317114228 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |