ecoFIT Reducer Concentric Short Spigot PE100 SDR9 for butt welding, used in water distribution systems with a pressure rating of 20 bar. The part P2317114141 has a 140 mm nominal outside diameter on the large end and a 125 mm nominal outside diameter on the small end, with an overall length of 90 mm, a short spigot length of 30 mm, and a wall thickness of 15.7 mm on the large end and 14.0 mm on the small end. It weighs 0.60 kg.
ecoFIT Reducer Concentric Short Spigot PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317114141 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |