TP Threaded adaptor for GAS PVC-U with inlet diameter of 90 mm and outlet diameter of 110 mm, rated for 16 bar pressure, featuring a threaded connection for 2.5 inch nominal pipe size. The adapter is made of PVC-U, has a length of 115 mm, height of 51 mm, and weighs 0.487 kg.
TP Threaded adaptor GAS PVC-U 3 diameters
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0AMP90L |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |