ecoFIT Segmented Bend 1.5D 90° PE100 SDR7.4 is a polyethylene fitting for water distribution, designed for butt- and electrofusion welding with a long spigot. It is manufactured by segment welding and has a pressure rating of 20 bar with a derating factor of 0.8 per ISO 4427-3. The P2318607450 variant has a nominal diameter of 450 mm, weighs 143.13 kg, and has a total length of 1075 mm, a bend radius of 675.0 mm, and a wall thickness of 61.5 mm.
ecoFIT Segmented Bend 1.5D 90° PE100 SDR7.4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2318607450 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |