ecoFIT Reducer Eccentric Short Spigot PE100 SDR9 for butt welding in water distribution systems, with a 180 mm nominal pipe diameter on the large end and 160 mm on the small end, a pressure rating of 20 bar, and external dimensions of 100 mm in length, 50 mm in offset, and 30 mm in wall thickness. The part weighs 0.87 kg and is designed for PE100 material with SDR9 geometry.
ecoFIT Reducer Eccentric Short Spigot PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317112181 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |