ecoFIT Reducer Eccentric Short Spigot PE100 SDR7.4 is a butt-weld fitting for water distribution systems with a pressure rating of 25 bar. It has a nominal inlet diameter of 110 mm and a nominal outlet diameter of 90 mm, with a total length of 100 mm, a spigot length of 40 mm, and a wall thickness of 15.1 mm on the inlet side and 12.3 mm on the outlet side. The part weighs 0.36 kg.
ecoFIT Reducer Eccentric Short Spigot PE100 SDR7.4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2318112111 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |