ecoFIT Segmented Bend 22.5° PE100 SDR13.6 fitting for water distribution, with a 140 mm nominal diameter, 242 mm length, 200 mm straight section, 210.0 mm radius, and 10.3 mm wall thickness, weighing 2.06 kg. Features a long spigot for butt- and electrofusion welding and is produced by segment welding, with a derating factor of 0.8 per ISO 4427-3.
ecoFIT Segmented Bend 22.5° PE100 SDR13.6
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2315603140 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |