ecoFIT Segmented Bend 1.5D 90° PE100 SDR17 fitting for water distribution, with a 450 mm nominal diameter, 1075 mm overall length, 400 mm bend radius, and 26.7 mm wall thickness, rated for 8 bar water pressure with a derating factor of 0.8 per ISO 4427-3, featuring a long spigot for butt- and electrofusion welding, and weighing 68.09 kg/m.
ecoFIT Segmented Bend 1.5D 90° PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314607450 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |