ecoFIT Sweep Bend 2.5D 45° PE100 SDR13.6 fitting for water distribution, made from seamless pipe with a long spigot for butt- and electrofusion welding, available in 315 mm nominal diameter, weighing 30.30 kg, with a spigot length of 726 mm, bend radius of 787.5 mm, and wall thickness of 23.2 mm.
ecoFIT Sweep Bend 2.5D 45° PE100 SDR13.6
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2315675315 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |