ecoFIT End Cap PE100 SDR11 is a polyethylene end cap with a short spigot for butt-welding, designed for water distribution systems with a pressure rating of 16 bar. It has a diameter of 355 mm, weighs 5.40 kg, and features a socket depth of 20 mm and a wall thickness of 32.2 mm.
ecoFIT End Cap PE100 SDR11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2316140355 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Butt Fusion |