ecoFIT Reducer Concentric Short Spigot PE100 SDR13.6 is a butt-welding fitting for water distribution systems with a pressure rating of 12.5 bar. The part P2315114402 is a 400 mm to 315 mm reducer weighing 4.03 kg, with a spigot length of 110 mm, overall length of 29.4 mm, and wall thicknesses of 29.4 mm and 23.2 mm. It is designed for PE100 pipe and compatible with standard butt welding methods.
ecoFIT Reducer Concentric Short Spigot PE100 SDR13.6
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2315114402 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |