ecoFIT Reducer Concentric Short Spigot PE100 SDR17 is a fitting for butt welding in water distribution systems with a pressure rating of 10 bar. It has a 250 mm nominal diameter on one end and 225 mm on the other, a total length of 100 mm, a spigot length of 40 mm, and weighs 1.24 kg. The fitting is made of PE100 material with SDR17 wall thickness.
ecoFIT Reducer Concentric Short Spigot PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314114281 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |