ecoFIT Segmented Bend 1.5D 90° PE100 SDR17 is a butt- and electrofusion weldable fitting for water distribution, with a 90° angle and 1.5D radius. The part P2314607090 is a 90 mm diameter elbow weighing 0.76 kg/m, with a spigot length of 285 mm, a bend radius of 150 mm, and a wall thickness of 5.4 mm. It has a pressure rating of 8 bar water and includes a derating factor of 0.8 as per ISO 4427-3.
ecoFIT Segmented Bend 1.5D 90° PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314607090 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |