ecoFIT Reducer Eccentric Short Spigot PE100 SDR13.6 for water distribution, with a 180 mm nominal diameter on the larger end and 140 mm on the smaller end, designed for butt welding. The part has a total length of 100 mm, a spigot depth of 30 mm, and a pressure rating of 12.5 bar. It weighs 0.59 kg.
ecoFIT Reducer Eccentric Short Spigot PE100 SDR13.6
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2315112282 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |