ecoFIT Reducer Concentric Short Spigot PE100 SDR17 for butt welding in water distribution, with a pressure rating of 10 bar water. The part P2314114282 is a 225 mm to 225 mm reducer with a weight of 1.61 kg, spigot length L of 100 mm, shoulder length L1 of 40 mm, and wall thickness e of 13.4 mm and e1 of 13.4 mm.
ecoFIT Reducer Concentric Short Spigot PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314114282 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |