Harvel Clear 45° Elbow PVC Street Elbow (SPG x S) for 3/4 inch size, with overall length 1.53 inches, hub length 1.50 inches, hub wall thickness 0.53 inches, and socket depth 1.06 inches, packaged in boxes of 25.
Street Elbow (SPG x S) 45°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | H427007LS |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |