Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows P2314605280

Description
ecoFIT Segmented Bend 1.5D 45° PE100 SDR17
Request a Quote
Description
ecoFIT Segmented Bend 1.5D 45° PE100 SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT Segmented Bend 1.5D 45° PE100 SDR17 fitting for water distribution, with 280 mm nominal diameter, 11.89 kg weight, 424 mm long spigot, 250 mm radius, and 420.0 mm end-to-end length. It has a pressure rating of 8 bar water and a derating factor of 0.8 per ISO 4427-3. Wall thickness is 16.6 mm.

Datasheet Summary
Powered by GS/AI

ecoFIT Segmented Bend 1.5D 45° PE100 SDR17 fitting for water distribution, with 280 mm nominal diameter, 11.89 kg weight, 424 mm long spigot, 250 mm radius, and 420.0 mm end-to-end length. It has a pressure rating of 8 bar water and a derating factor of 0.8 per ISO 4427-3. Wall thickness is 16.6 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - P2314605280 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
P2314605280
Fittings - Bends-Elbows P2314605280
ecoFIT Segmented Bend 1.5D 45° PE100 SDR17

ecoFIT Segmented Bend 1.5D 45° PE100 SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number P2314605280
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131517 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Saddles - 193130237 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Adapters-transitions - 158400105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details