ecoFIT Reducer Concentric Short Spigot PE100 SDR13.6 for butt welding in water distribution systems, rated for 12.5 bar water pressure, with a 200 mm nominal bore and 160 mm reduced bore, 100 mm overall length, 40 mm spigot length, 30 mm adapter length, 14.7 mm wall thickness on the larger end, and 11.8 mm wall thickness on the smaller end, weighing 0.95 kg.
ecoFIT Reducer Concentric Short Spigot PE100 SDR13.6
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2315114202 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |