ecoFIT Reducer Concentric Short Spigot PE100 SDR11 for water distribution, rated at 16 bar, with a 250 mm nominal outside diameter on the large end and 160 mm on the small end, 100 mm overall length, 40 mm spigot length, and 30 mm spigot insertion depth, weighing 1.70 kg.
ecoFIT Reducer Concentric Short Spigot PE100 SDR11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2316114254 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |