ecoFIT End Cap PE100 SDR17 is a polyethylene end cap designed for butt-welding in water distribution systems with a pressure rating of 10 bar. The part P2314140355 has a diameter of 355 mm, a weight of 5.196 kg, a spigot length of 20 mm, and a wall thickness of 21.1 mm.
ecoFIT End Cap PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314140355 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Butt Fusion |