ecoFIT Reducer Eccentric Short Spigot PE100 SDR9 for butt welding, designed for water distribution systems with a 20 bar pressure rating. The part P2317112092 has a 90 mm nominal pipe diameter on the large end and 63 mm on the small end, with a total length of 100 mm, a spigot length of 40 mm, and an eccentric offset of 30 mm. It weighs 0.20 kg and has wall thicknesses of 10.1 mm and 7.1 mm on the large and small ends, respectively.
ecoFIT Reducer Eccentric Short Spigot PE100 SDR9
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2317112092 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |