ecoFIT Stub Flange Short Spigot PE100 SDR17 for water distribution with a 280 mm nominal pipe diameter, weighing 1.85 kg, featuring a short spigot for butt welding, a d1 of 294 mm, d2 of 323 mm, L of 80 mm, L1 of 35 mm, L2 of 20 mm, and e of 16.6 mm, designed for use with flange adapter clamping units and rated for 10 bar water pressure.
ecoFIT Stub Flange Short Spigot PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314135280 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Butt Fusion |