ecoFIT Reducer Concentric Short Spigot PE100 SDR17 for butt welding in water distribution systems, with a 90 mm nominal pipe diameter and a 75 mm reduced diameter, rated for 10 bar water pressure. It has a total length of 90 mm, a spigot length of 30 mm, and weighs 0.15 kg. The reducer features a wall thickness of 4.5 mm on the reduced end and 5.4 mm on the main end.
ecoFIT Reducer Concentric Short Spigot PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314114091 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |