ecoFIT Reducer Concentric Short Spigot PE100 SDR11 for water distribution, rated at 16 bar, with a 160 mm inlet and 125 mm outlet, featuring a short spigot for butt welding. Dimensions are 90 mm length, 30 mm spigot length, and 14.6 mm wall thickness on the inlet side, with 11.4 mm on the outlet side. Weight is 0.61 kg.
ecoFIT Reducer Concentric Short Spigot PE100 SDR11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2316114162 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |