ecoFIT Stub Flange Long Spigot PE100 SDR17 fitting for water distribution with a 225 mm nominal pipe diameter, weighing 2.29 kg, featuring a long spigot for butt- and electrofusion welding, a d1 of 235 mm, d2 of 265 mm, L of 185 mm, L1 of 30 mm, L2 of 130 mm, and e of 13.4 mm, rated for 10 bar water pressure.
ecoFIT Stub Flange Long Spigot PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314137225 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |