ecoFIT End Cap PE100 SDR17 is a polyethylene end cap for water distribution, designed for butt-welding with a short spigot. It has a pressure rating of 10 bar water and dimensions of 200 mm diameter, 60 mm spigot length, 20 mm wall thickness, and 1.344 kg weight.
ecoFIT End Cap PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314140200 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Butt Fusion |