ecoFIT Segmented Bend 1.5D 45° PE100 SDR17 fitting with a 90 mm nominal diameter, long spigot for butt- and electrofusion welding, weighing 0.89 kg, with a spigot length of 206 mm, radius of 150 mm, and wall thickness of 5.4 mm, rated for 8 bar water pressure with a derating factor of 0.8 per ISO 4427-3, designed for water distribution systems.
ecoFIT Segmented Bend 1.5D 45° PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314605090 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |