ecoFIT Stub Flange Long Spigot PE100 SDR17 fitting for water distribution with a 250 mm nominal diameter, weighing 3.55 kg, featuring a long spigot for butt- and electrofusion welding, a pressure rating of 10 bar water, and dimensions d1=284 mm, d2=323 mm, L=190 mm, L1=35 mm, L2=130 mm, and e=14.8 mm.
ecoFIT Stub Flange Long Spigot PE100 SDR17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | P2314137250 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |