Connection Type 1/2" QC Plug & Coupling
Description Hose, EPDM Rubber, 48" (1219.20mm) with 1/2" NPT fittings
Length 48" (1219.20mm)
Material EPDM:ARPM Class C Oil Resistance
Sage Subcategory Number W9242
Shipping Wt 1 Lb (0.45 Kg)
Temperature Max. Service F -40 to 200 f, -40 to 100 c
| Petersen Products Co. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 930-3548-0 |
| Product Name | Hose, 4' Epdm With 1/2" Npt Fittings |
| Product Form | Assembly |