Connection Type 1" Cam & Groove M & F
Description Hose, 3/4" X 24' (19.1mm X 7315mm)
Diameter, Inner IN 3/4" (19.1mm)
Diameter, Outside 1-1/4" (32mm)
Length 24' (7315mm)
Material 200 PSI RED EPDM A/W HOSE
Pressure, PSI 200 Psi (13.8 bar)
Sage Subcategory Number W9242
Shipping Wt 10 Lb (4.54 Kg)
| Petersen Products Co. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 936-2075-5024 |
| Product Name | Hose, 3/4" X 24', 200 Psi, 1" Cam & Groove |
| Product Form | Assembly |
| I.D. | 0.750 inch (19.05 mm) |
| O.D. | 1.250 inch (31.75 mm) |