Petersen Products Co. Hose Assembly,1/4" X 3', 120 Psi, Tire Valve,Plug And Socket 936-2025-1003

Description
Connection Type Schrader Tire Valve & Coupling Description Hose, 1/4" X 3' (6.4mm X 914mm) Diameter, Inner IN 1/4" (6.4mm) Length 3' (914mm) Material Rubber Pressure, PSI 120 psi (8.28 bar) Sage Subcategory Number W9242 Shipping Wt 1 Lb (0.45 Kg)
Request a Quote
Description
Connection Type Schrader Tire Valve & Coupling Description Hose, 1/4" X 3' (6.4mm X 914mm) Diameter, Inner IN 1/4" (6.4mm) Length 3' (914mm) Material Rubber Pressure, PSI 120 psi (8.28 bar) Sage Subcategory Number W9242 Shipping Wt 1 Lb (0.45 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Assembly,1/4
Fredonia, WI, United States
Hose Assembly,1/4" X 3', 120 Psi, Tire Valve,Plug And Socket
936-2025-1003
Hose Assembly,1/4" X 3', 120 Psi, Tire Valve,Plug And Socket 936-2025-1003
Connection Type Schrader Tire Valve & Coupling Description Hose, 1/4" X 3' (6.4mm X 914mm) Diameter, Inner IN 1/4" (6.4mm) Length 3' (914mm) Material Rubber Pressure, PSI 120 psi (8.28 bar) Sage Subcategory Number W9242 Shipping Wt 1 Lb (0.45 Kg)

Connection Type Schrader Tire Valve & Coupling
Description Hose, 1/4" X 3' (6.4mm X 914mm)
Diameter, Inner IN 1/4" (6.4mm)
Length 3' (914mm)
Material Rubber
Pressure, PSI 120 psi (8.28 bar)
Sage Subcategory Number W9242
Shipping Wt 1 Lb (0.45 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Hose
Product Number 936-2025-1003
Product Name Hose Assembly,1/4" X 3', 120 Psi, Tire Valve,Plug And Socket
Product Form Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Lift Bag 32' X 150 Psi Blue W/Shutoff & Relief Valve - 162-2038-50322 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details