Petersen Products Co. Hose, 1/4" X 2', 120 Psi, Tire Valve, Male & Female 936-2025-1002

Description
Connection Type Schrader Tire Valve Description Hose, 1/4" X 2' (6.35mm X 610mm) Diameter, Inner IN 1/4" (6.4mm) Length 2' (610mm) Material Rubber Pressure, PSI 120 psi (8.28 bar) Sage Subcategory Number W9242 Shipping Wt 1 Lb (0.45 Kg)
Request a Quote
Description
Connection Type Schrader Tire Valve Description Hose, 1/4" X 2' (6.35mm X 610mm) Diameter, Inner IN 1/4" (6.4mm) Length 2' (610mm) Material Rubber Pressure, PSI 120 psi (8.28 bar) Sage Subcategory Number W9242 Shipping Wt 1 Lb (0.45 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose, 1/4
Fredonia, WI, United States
Hose, 1/4" X 2', 120 Psi, Tire Valve, Male & Female
936-2025-1002
Hose, 1/4" X 2', 120 Psi, Tire Valve, Male & Female 936-2025-1002
Connection Type Schrader Tire Valve Description Hose, 1/4" X 2' (6.35mm X 610mm) Diameter, Inner IN 1/4" (6.4mm) Length 2' (610mm) Material Rubber Pressure, PSI 120 psi (8.28 bar) Sage Subcategory Number W9242 Shipping Wt 1 Lb (0.45 Kg)

Connection Type Schrader Tire Valve
Description Hose, 1/4" X 2' (6.35mm X 610mm)
Diameter, Inner IN 1/4" (6.4mm)
Length 2' (610mm)
Material Rubber
Pressure, PSI 120 psi (8.28 bar)
Sage Subcategory Number W9242
Shipping Wt 1 Lb (0.45 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Hose
Product Number 936-2025-1002
Product Name Hose, 1/4" X 2', 120 Psi, Tire Valve, Male & Female
Product Form Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details
Hose, Inflation, Blue, 1
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Hose Assy, Water Suction, 1
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.250 inch (31.75 mm)
View Details